The OPA3680E, manufactured by Texas Instruments, is a high-performance, triple operational amplifier designed for a wide range of applications that require high speed and low distortion. This makes it an ideal choice for video processing, cable driving, and ADC/DAC buffering, as well as for telecommunications and test equipment.
Key Features
- High Bandwidth: The OPA3680E offers a wide bandwidth of 200 MHz when operating at a gain of +2, ensuring fast response times for high-speed signal processing applications.
- High Output Current: With the ability to deliver a continuous output current of up to 90 mA, this operational amplifier can drive a variety of loads, including capacitive loads.
- Low Distortion: The device boasts low harmonic distortion, making it suitable for precision applications where signal integrity is paramount.
- Flexible Power Supply: It operates over a wide supply range of ±2.5V to ±6V, providing flexibility in both single and dual supply operations.
- Disable Option: The OPA3680E includes a disable feature that reduces the current consumption significantly, which is particularly useful for power-sensitive designs.
Applications
- Video Processing Equipment
- Cable Drivers
- ADC/DAC Buffering
- Telecommunications
- Test Equipment
The OPA3680E is available in a compact surface-mount package, which is suitable for space-constrained applications. Its robust design and high reliability make it a popular choice among engineers and designers looking to enhance the performance of their systems with a high-speed operational amplifier that does not compromise on power efficiency or signal quality.
For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or consult the OPA3680E datasheet. Texas Instruments provides comprehensive technical support and documentation to assist with the integration of the OPA3680E into your design.