EN
  • EN
  • DE

74LCX157MTC

Part No 74LCX157MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs | IC MUX LV QUAD 2INPUT 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LCX157
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1132347-74LCX157MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX157MTC CAD Model

Description

ON Semiconductor 74LCX157MTC: Quad 2-Input Multiplexer

The ON Semiconductor 74LCX157MTC is a high-performance, quad 2-input multiplexer that integrates the latest in low-voltage CMOS technology to deliver superior speed and signal integrity. This multiplexer is designed for use in applications requiring high-speed data selection and routing, making it an ideal choice for telecommunications, computing, and high-speed networking systems.

The 74LCX157MTC features four individual 2-input multiplexers with common select and enable inputs, allowing for precise control of data flow. Each multiplexer can be considered as a two-input, one-output switch, where the output is connected to one of the inputs based on the state of the select input. This capability is essential for tasks such as data routing, signal gating, and function generation in complex digital circuits.

Constructed with advanced silicon-gate CMOS technology, the 74LCX157MTC boasts a 5V tolerant input, which allows for interface flexibility with both 5V and 3.3V systems without the need for additional level shifting. This makes the device highly adaptable and simplifies system design by eliminating the need for separate voltage translation components.

The device operates on a low voltage range of 2.0V to 3.6V, which not only reduces power consumption but also minimizes the risk of signal integrity issues due to lower noise generation. Furthermore, the 74LCX157MTC offers a high drive capability, with outputs capable of sinking 24mA and sourcing 18mA, providing robust signal transmission even in heavy-load conditions.

ON Semiconductor's 74LCX157MTC is packaged in a compact TSSOP-16 (Thin Shrink Small Outline Package), which is optimal for space-constrained applications. Its small footprint and low profile make it suitable for densely populated boards where space is at a premium.

In summary, the 74LCX157MTC from ON Semiconductor is a versatile, high-speed quad 2-input multiplexer that delivers exceptional performance with the convenience of 5V tolerant inputs and low power operation. Its robust design and compact packaging make it a perfect choice for a wide range of digital applications where efficient data selection and routing are critical.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess