EN
  • EN
  • DE

74LVQ245QSC

Part No 74LVQ245QSC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-LSSOP
Supplier Device Package 20-QSOP
Family Part Number 74LVQ245
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1133104-74LVQ245QSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ245QSC CAD Model

Description

ON Semiconductor 74LVQ245QSC: Octal Bidirectional Transceiver

The 74LVQ245QSC from ON Semiconductor is a high-performance, low-voltage CMOS octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is capable of driving heavily loaded buses with capacities of up to 15pF with minimal power consumption and without the need for external pull-up resistors. It's an ideal choice for interfacing between different voltage domains in a mixed 3.3V/5V system.

This transceiver features eight bidirectional data lines, which means it can transmit data in both directions, from the A bus to the B bus and vice versa. The direction of data flow is determined by the state of the Direction Control (DIR) input, while the Output Enable (OE) input can disable the outputs to allow for passive bus management. When OE is high, both the A and B ports are in the high-impedance state, which is particularly useful in preventing data contention on the bus.

The 74LVQ245QSC operates at a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption. This transceiver also boasts a robust ESD protection circuit, which ensures the device is safeguarded against electrostatic discharge, enhancing its durability and reliability in sensitive applications.

Encased in a sleek, surface-mount package, the 74LVQ245QSC is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its packaging is also conducive to efficient PCB layout and improved signal integrity, thanks to its optimized pinout which minimizes cross-talk and signal reflections.

With its fast propagation delays and the ability to drive large capacitive loads, the 74LVQ245QSC is well-suited for high-speed data transfer applications across various electronic systems. Whether it's for data processing, communication interfaces, or computer peripheral interfacing, this transceiver from ON Semiconductor is a reliable and versatile component that enhances the performance of digital data buses.

Overall, the 74LVQ245QSC is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient components for the modern electronic industry.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess