EN
  • EN
  • DE

ADP3207JCPZ-RL

Part No ADP3207JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK DC-DC 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Processor
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 3
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 077692-ADP3207JCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3207JCPZ-RL CAD Model

Description

ON Semiconductor ADP3207JCPZ-RL

The ON Semiconductor ADP3207JCPZ-RL is a high-performance, multiphase, synchronous Buck controller specifically designed to meet the power management needs of modern CPUs, GPUs, and other high-performance applications. This advanced controller is engineered to work efficiently with the latest industry standards, providing precise voltage regulation and a scalable power solution that can adapt to the demands of various high-speed computing environments.

The ADP3207JCPZ-RL features a multiphase architecture that significantly improves thermal performance by distributing the power and heat over several phases, resulting in enhanced system reliability and optimized component lifespan. This architecture also enables the device to provide a high current output with excellent load transient response, ensuring stable power delivery even under rapidly changing load conditions.

With an integrated high-accuracy differential amplifier, the ADP3207JCPZ-RL is capable of precise voltage sensing, which is critical for maintaining tight voltage regulation in dynamic conditions. The controller also supports DCR current sensing, which reduces the need for external current sense resistors, thus simplifying the design and reducing the overall solution cost.

One of the key features of the ADP3207JCPZ-RL is its programmable frequency control, allowing designers to optimize the controller's operation for specific applications. This flexibility ensures that power efficiency is maximized across a wide range of operating conditions. Furthermore, the device includes overvoltage and undervoltage protection, as well as thermal shutdown features, to safeguard the system against potential damage from abnormal operating conditions.

The ADP3207JCPZ-RL comes in a compact 40-lead LFCSP package, making it an excellent choice for space-constrained applications. Its RoHS compliance ensures that it meets the environmental standards set by the industry, minimizing the ecological impact.

Overall, the ON Semiconductor ADP3207JCPZ-RL is a robust and versatile solution that provides designers with the performance and reliability required for high-power computing applications. Its advanced features and adaptability make it an ideal choice for next-generation power supply designs.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7926 $116.5190
100+ $1.7371 $173.7100
140+ $1.6805 $235.2700
180+ $1.6251 $292.5180
240+ $1.4565 $349.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess