EN
  • EN
  • DE

BC640G

Part No BC640G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 0.5A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA, 2V
Power - Max 625 mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number BC640
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 569297-BC640G
Ultra Librarian 3D Model Ultra Librarian BC640G CAD Model

Description

ON Semiconductor BC640G PNP Bipolar Transistor

The ON Semiconductor BC640G is a high-quality PNP bipolar junction transistor (BJT) that offers excellent performance for a wide range of electronic applications. This versatile component is designed for general-purpose amplification and switching, making it a staple in the toolbox of both hobbyists and professional engineers alike.

The BC640G features a collector-emitter voltage (VCEO) of -80V and a collector current (IC) of up to -1A, which allows it to handle moderate power applications efficiently. Its high current gain bandwidth product (fT) of 160MHz ensures that the transistor can be used effectively in high-frequency signal processing applications.

Key to its reliability is its power dissipation capability of 625mW, which helps to prevent overheating and ensures stable operation over extended periods. The device operates within a junction temperature range of -55°C to +150°C, offering robust performance across a wide thermal spectrum.

ON Semiconductor's BC640G comes in a TO-92 package, a widely used and easily mountable form factor that is suitable for through-hole PCB designs. This packaging makes it easy to integrate into existing designs or to use in prototyping and educational projects.

For those looking to create energy-efficient circuits, the BC640G offers low saturation voltage, minimizing power loss and making it an ideal choice for battery-operated devices. Its high input impedance also means that it can be driven by weak signals without requiring large base currents, further conserving energy and reducing power consumption.

Whether you're designing audio amplifiers, repair circuits, or experimenting with analog signal processing, the ON Semiconductor BC640G provides the performance and reliability you need. With its combination of power handling, frequency response, and thermal resilience, this PNP transistor is an invaluable component for a multitude of electronic applications.

Specifications:

  • PNP Bipolar Transistor
  • Collector-Emitter Voltage (VCEO): -80V
  • Collector Current (IC): -1A
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 40 to 250
  • Transition Frequency (fT): 160MHz
  • Operating Junction Temperature Range: -55°C to +150°C
  • Package: TO-92

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess