EN
  • EN
  • DE

BC846BWT1

Part No BC846BWT1
Manufacturer ON Semiconductor
Catalog Miscellaneous
Description CASE 419-02, STYLE 3 SOT-323/SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818832-BC846BWT1
Ultra Librarian 3D Model Ultra Librarian BC846BWT1 CAD Model

Description

ON Semiconductor BC846BWT1 NPN Bipolar Transistor

The ON Semiconductor BC846BWT1 is a high-performance NPN bipolar (BJT) transistor, designed for general-purpose amplifier and switching applications. This transistor features low collector-emitter saturation voltage and high current gain, making it a suitable choice for a wide range of electronic circuits.

Key Features:

  • Transistor Type: NPN
  • Package: SOT-323 (SC-70)
  • Collector-Emitter Voltage (Vceo): 65V
  • Collector Current (Ic): 100mA
  • DC Current Gain (hFE): 200 - 450 at 2mA
  • Power Dissipation (Pd): 250mW
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications:

The BC846BWT1 is versatile and can be used in various applications such as:

  • Signal Amplification
  • Audio Amplifiers
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Linear Amplification and Switching

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the BC846BWT1 is no exception. It is manufactured to meet the stringent requirements of the electronic industry, ensuring high reliability and performance. The device is also RoHS compliant, meaning it adheres to environmental standards by avoiding the use of hazardous substances.

Conclusion:

The BC846BWT1 by ON Semiconductor is a reliable and efficient solution for designers looking to implement an NPN transistor in their electronic designs. With its low voltage operation, high current gain, and compact SOT-323 package, it provides a versatile option for a multitude of applications while maintaining ON Semiconductor's standards of quality and reliability.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,795+ $0.0279 $50.0805
4,370+ $0.0229 $100.0730
6,760+ $0.0222 $150.0720
9,305+ $0.0215 $200.0575
12,020+ $0.0208 $250.0160
16,130+ $0.0186 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,000 pieces
MOQ: 1795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess