EN
  • EN
  • DE

CAT24FC02JI

Part No CAT24FC02JI
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820166-CAT24FC02JI
Ultra Librarian 3D Model Ultra Librarian CAT24FC02JI CAD Model

Description

ON Semiconductor CAT24FC02JI EEPROM

The CAT24FC02JI is a high-performance, 2-Kb Serial EEPROM memory device from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. This device utilizes the standard I2C-bus interface, making it easy to integrate into your existing designs and ideal for serial data storage that requires low power consumption and minimal space.

Key Features

  • Memory Size: 2-Kilobits (256 x 8)
  • Interface Type: I2C (2-Wire Serial)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltage levels.
  • Write Cycle Time: 5 ms typical, allowing for efficient data management.
  • Endurance: 1 million write cycles, ensuring long-term reliability.
  • Data Retention: 100 years, providing a stable and durable storage solution.
  • Package: The CAT24FC02JI comes in a JEDEC standard 8-lead SOIC package, suitable for surface-mount technology (SMT) assembly processes.

Applications

The versatility of the CAT24FC02JI makes it an excellent choice for a broad spectrum of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Portable Devices

Performance and Quality

ON Semiconductor's commitment to quality ensures that the CAT24FC02JI EEPROM offers stable and reliable performance. The device supports a wide temperature range, making it suitable for industrial applications that may experience extreme operating conditions. Additionally, with its low-power consumption, it is an excellent choice for battery-operated devices where power efficiency is crucial.

In summary, the CAT24FC02JI from ON Semiconductor is a robust and reliable EEPROM solution that offers a mix of performance, durability, and ease of integration, making it a smart choice for designers looking to enhance their data storage capabilities.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess