EN
  • EN
  • DE

CAT24WC64LI

Part No CAT24WC64LI
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051119-CAT24WC64LI
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC64LI CAD Model

Description

ON Semiconductor CAT24WC64LI EEPROM

The CAT24WC64LI is a highly reliable, high-performance 64-Kb Serial EEPROM memory device from ON Semiconductor. It is designed to provide flexible non-volatile data storage in a wide range of electronic applications. This device operates on a single supply voltage, ranging from 2.5V to 5.5V, making it suitable for low-power operations and compatible with most microcontroller interfaces.

The CAT24WC64LI utilizes the industry-standard two-wire I2C serial interface for communication, which allows for easy integration into existing systems with minimal additional circuitry. The I2C interface also supports a bus speed of up to 400 kHz, facilitating quick data transfers that are essential for performance-critical applications.

With a memory size of 64 kilobits, the CAT24WC64LI is organized as 8,192 x 8 bits, which provides ample space for user data storage such as device configuration, calibration data, user preferences, and more. This EEPROM is capable of more than 1,000,000 program/erase cycles and has a data retention period of over 100 years, ensuring the longevity and durability of the data stored within.

The CAT24WC64LI is also equipped with a hardware write protection feature. The write protect pin (WP) allows the user to protect the entire memory from inadvertent writes, which is particularly useful in preventing accidental data corruption during power transitions or when the device is used in environments where it may be subject to noise or other disturbances.

Packaged in a compact 8-lead PDIP, 8-lead SOIC, or 8-pad TSSOP, the CAT24WC64LI offers a versatile solution for space-constrained applications while providing robust performance. It is ideal for a wide range of applications, including consumer electronics, industrial control systems, medical devices, and telecommunications equipment.

In summary, the CAT24WC64LI from ON Semiconductor is a reliable and efficient EEPROM solution, providing designers with a flexible and durable data storage option suitable for multiple applications and industries.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess