EN
  • EN
  • DE

CD4010CN

Part No CD4010CN
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 15V 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Output 16-PDIP
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name CD4010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915043-CD4010CN
Ultra Librarian 3D Model Ultra Librarian CD4010CN CAD Model

Description

ON Semiconductor CD4010CN Hex Non-Inverting Buffer/Converter

The CD4010CN is a versatile integrated circuit from ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This hex non-inverting buffer/converter is designed to interface with standard digital systems, providing a seamless bridge between different voltage levels or simply reinforcing current driving capabilities.

Key Features

  • Logic Type: Non-Inverting Buffer/Converter
  • Number of Channels: 6 Channels
  • Input Level: CMOS
  • Output Level: CMOS
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Through-Hole
  • Package / Case: PDIP-16
  • High Noise Immunity: 0.45 VCC (typ.)

The CD4010CN is part of the 4000 series CMOS logic family, ensuring compatibility with a broad array of existing systems and components. With its six independent non-inverting buffer/converter circuits, this chip can handle multiple signals simultaneously, making it a practical choice for complex digital tasks.

The device supports a wide supply voltage range, from 3V to 18V, which allows it to be used in both low and high-voltage applications. Its flexibility is further enhanced by the fact that it can operate across a broad temperature range, ensuring stability and functionality even under extreme conditions.

ON Semiconductor's commitment to quality is evident in the CD4010CN's design, which features high noise immunity and low power consumption. The PDIP-16 packaging ensures easy integration into a variety of circuit boards, particularly those where through-hole mounting is preferred or required for stronger mechanical bonds.

Whether it's used for signal buffering, logic level conversion, or driving heavier loads, the CD4010CN is a reliable choice for designers and engineers seeking a high-quality, flexible solution. Its robustness and compatibility make it a staple in both prototyping and production environments.

With ON Semiconductor's reputation for producing durable and efficient components, the CD4010CN is a smart addition to any electronic project or product design.

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess