Products specifications

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number CD4014
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576880-CD4014BCN
Ultra Librarian 3D Model Ultra Librarian CD4014BCN CAD Model

Description

The CD4014BCN is a high-performance CMOS 8-stage static shift register manufactured by ON Semiconductor. This versatile component is designed to deliver exceptional reliability and functionality for a wide range of digital applications. The CD4014BCN is an integral part of modern electronics, often used in data storage, data transfer, and various sequential logic operations.

Key Features

  • Versatile Shift Register: The CD4014BCN features an 8-stage shift register that allows for serial-to-parallel data conversion, making it ideal for expanding the data handling capabilities of a digital system.
  • High Voltage Type (20V Rating): With a 20V rating, this device can handle higher voltage levels, making it suitable for various industrial applications that require robust performance under demanding conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the CD4014BCN boasts low power consumption, which is critical for battery-powered and energy-sensitive devices.
  • Wide Operating Temperature Range: The device can operate effectively within a temperature range of -55°C to +125°C, ensuring reliable performance in extreme environmental conditions.

Applications

The CD4014BCN is commonly used in a variety of applications, including:

  • Serial-to-Parallel Data Conversion
  • Sequential Logic Operations
  • Remote Control Holders
  • Data Storage and Retrieval Systems
  • Automotive Systems
  • Industrial Control Circuits

Technical Specifications

The CD4014BCN is characterized by several technical specifications that define its operational limits and capabilities:

  • Logic Type: Shift Register
  • Number of Circuits: 1
  • Number of Bits per Element: 8
  • Output Type: Differential
  • Function: Serial to Parallel
  • Voltage - Supply: 3V ~ 18V
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Through Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)

The CD4014BCN from ON Semiconductor is a robust and reliable choice for designers looking to incorporate a high-quality shift register into their digital systems. Its combination of high voltage operation, low power consumption, and wide temperature range make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
ECAD model for 74AHC594BQ-Q100,11
Texas Instruments
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $2.6469
ECAD model for SN74HC595MPWREP
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for 74HCT595PW-Q100,11
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HCT166D,653
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Lowest to $0.5598
ECAD model for 74VHC595D,118
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DIP
Need more? Email Us
ECAD model for 74LV164N,112
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ECAD model for 74HCT7731D,112
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Lowest to $0.6967
ECAD model for HEF4094BT-Q100J
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ECAD model for 74HCT7731D,118

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention