Products specifications

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Max) @ Ipp 9V (Typ)
Current - Peak Pulse (10/1000µs) 11A (8/20µs)
Power - Peak Pulse 110W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 110pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package ST0201
Base Product Number ESD051
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 15,000
Win Source Part Number 1334862-ESD051-1F4
Ultra Librarian 3D Model Ultra Librarian ESD051-1F4 CAD Model

Description

STMicroelectronics ESD051-1F4 Transient Voltage Suppressor

The ESD051-1F4 from STMicroelectronics is a cutting-edge transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a critical asset for safeguarding high-speed data lines and other vulnerable circuits in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Stand-off Voltage: The ESD051-1F4 offers a stand-off voltage of 5V, providing an optimal balance between protection and signal integrity for many applications.
  • Low Capacitance: With a low input capacitance, this device ensures minimal signal attenuation, making it ideal for high-speed data interfaces.
  • High ESD Protection: It is capable of withstanding ESD discharges up to 15kV (air discharge) and 8kV (contact discharge) as per the IEC 61000-4-2 standard, offering robust protection for your sensitive components.
  • Single-Line Protection: Designed to protect a single line, the ESD051-1F4 can be easily implemented in a variety of circuit configurations.
  • SOT323-3L Package: The small SOT323-3L package allows for efficient use of board space, which is crucial in today's compact electronic designs.

Applications

The ESD051-1F4 is versatile and can be used in numerous applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Smartphone and tablet I/O ports
  • Serial and parallel ports
  • LAN/WAN equipment
  • Portable electronics
  • Set-top boxes
  • Notebook and desktop computers

Advantages

The ESD051-1F4 provides a number of advantages to designers and engineers looking to enhance the durability and reliability of their electronic systems. Its low capacitance ensures high-speed signal integrity is maintained, while its high ESD protection level safeguards against common electrostatic threats. The compact package size makes it an excellent choice for space-constrained applications without compromising on performance.

STMicroelectronics' commitment to quality and performance makes the ESD051-1F4 a top choice for those who need reliable transient voltage suppression in their electronic designs.

You May Also Be Interested in

Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1787 $50.0360
685+ $0.1466 $100.4210
1,060+ $0.1420 $150.5200
1,455+ $0.1375 $200.0625
1,885+ $0.1329 $250.5165
2,520+ $0.1191 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 360,138 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention