The ON Semiconductor CPH3234-TL-E is a cutting-edge transistor that is designed to meet the demanding requirements of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of industries.
Key Features:
- Low V<sub>CE(sat): The CPH3234-TL-E boasts a low collector-emitter saturation voltage, which translates into reduced power loss and higher efficiency in electronic circuits.
- High Current Capacity: With its ability to handle high currents, this transistor is ideal for power management applications.
- SOT-23 Package: The small SOT-23 package makes it suitable for space-constrained applications, allowing for miniaturization of the end product.
- Lead-Free and RoHS Compliant: Adhering to current environmental standards, the CPH3234-TL-E is both lead-free and RoHS compliant, making it a responsible choice for eco-conscious businesses.
Applications:
The versatility of the CPH3234-TL-E allows it to be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Powered Devices
- Motor Control Systems
- LED Lighting
- Load Switches
Product Specifications:
Parameter
Value
Package
SOT-23
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
1 W
ON Semiconductor's CPH3234-TL-E transistor is a robust and efficient solution for designers looking to improve power performance in their applications. Its technical specifications ensure that it can meet the needs of a diverse range of electronic designs, making it a valuable component in any circuit.