EN
  • EN
  • DE
  • IT

STM32G031K6U6

Part No STM32G031K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-19557
Standard Package 490
Win Source Part Number 979150-STM32G031K6U6
Ultra Librarian 3D Model Ultra Librarian STM32G031K6U6 CAD Model

Description

Overview of STM32G031K6U6 Microcontroller

The STM32G031K6U6 is a high-performance, 32-bit microcontroller from STMicroelectronics, designed to offer a balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the STM32G0 series, which is known for its energy efficiency and innovative features that make it suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0+ core running at up to 64 MHz.
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM.
  • Package: Ultra-small UFQFPN 32-pin package, ideal for space-constrained applications.
  • Supply Voltage: Flexible power supply options with a VDD from 2.0 V to 3.6 V.
  • Low Power Consumption: Multiple power-saving modes including Stop and Standby modes for energy-critical designs.
  • I/Os: Up to 26 I/Os, each one with 5 V tolerant capability.
  • Timers: Multiple timers including a basic timer, general-purpose timers, and a SysTick timer.
  • Communication Interfaces: I2C, USARTs, SPIs, and support for LPUART.
  • Analog: 12-bit ADC with hardware oversampling, DAC, and analog comparator.
  • Security & Reliability: Hardware CRC calculation unit, unique device serial number for identification.
  • Debugging: Integrated debug module with Serial Wire Debug (SWD).

Applications

The STM32G031K6U6 is designed for a diverse set of applications due to its versatile feature set. It is particularly well-suited for:

  • Industrial controls and automation
  • Smart home and building automation
  • Consumer electronics
  • Battery-operated devices and IoT endpoints
  • Medical and healthcare systems
  • Small appliances and wearables

Development Support

STMicroelectronics provides extensive support for the STM32G031K6U6 through its software development tools, including the STM32Cube ecosystem, which features the HAL (Hardware Abstraction Layer) and LL (Low Layer) libraries. The microcontroller is also supported by a wide range of development boards and kits, making prototyping and development quicker and easier.

The STM32G031K6U6 is a testament to STMicroelectronics' commitment to providing advanced microcontrollers that enable designers to create innovative and efficient solutions for a connected world.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9833 $54.0815
125+ $0.8068 $100.8500
195+ $0.7816 $152.4120
265+ $0.7564 $200.4460
345+ $0.7312 $252.2640
460+ $0.6556 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess