The ON Semiconductor CPH3418-TL-E is a cutting-edge power management device designed to cater to a wide range of applications that require efficient power distribution and control. This product is part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their reliability, durability, and performance.
Key Features:
- Low On-Resistance: The CPH3418-TL-E boasts a low on-resistance, which is crucial for reducing power loss and improving efficiency in power management circuits.
- High-Speed Switching: Designed for high-speed switching applications, this device can handle fast transitions, making it suitable for high-frequency power supplies and converters.
- Compact Package: The product comes in a compact CPH package, which is ideal for space-constrained applications while still providing excellent thermal performance.
- Lead-Free and Halogen-Free: In line with modern environmental standards, this component is both lead-free and halogen-free, making it an environmentally conscious choice for electronic designs.
Applications:
The CPH3418-TL-E is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supply Circuits
- Battery Management Systems
- Load Switches
- Motor Control Circuits
Technical Specifications:
Parameter
Value
Configuration
Single
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.5W
Operating Temperature
-55°C to +150°C
Overall, the ON Semiconductor CPH3418-TL-E is an excellent choice for designers looking for a high-performance power management solution. Its low on-resistance, high-speed switching capabilities, and environmental compliance make it a forward-thinking addition to any electronic system.