EN
  • EN
  • DE

CPH6012-TL

Part No CPH6012-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820940-CPH6012-TL
Ultra Librarian 3D Model Ultra Librarian CPH6012-TL CAD Model

Description

The CPH6012-TL is a high-performance N-Channel MOSFET produced by ON Semiconductor, a renowned leader in the field of energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This MOSFET is designed to deliver optimal efficiency and power density for a wide array of applications, making it an essential component for modern electronic systems.

Key Features:

  • Low On-Resistance: The CPH6012-TL boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency, especially in high current applications.
  • High-Speed Switching: Engineered for high-speed switching performance, this MOSFET is ideal for power conversion and management tasks that require rapid transitions between on and off states.
  • Gate Charge Optimization: The device features an optimized gate charge that contributes to reduced switching losses, enabling more efficient operation at high frequencies.
  • Robust Thermal Performance: With its excellent thermal characteristics, the CPH6012-TL is capable of operating effectively under high temperature conditions, ensuring reliability and longevity.
  • Compact Package: Enclosed in a compact CPH package, this MOSFET is suitable for space-constrained applications, offering high power density in a small footprint.

Applications:

The versatility of the CPH6012-TL makes it suitable for a broad range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the CPH6012-TL is no exception. This MOSFET is manufactured with state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications.

Whether you're designing power management systems, working on automotive electronics, or developing energy-efficient solutions, the CPH6012-TL from ON Semiconductor provides the performance and reliability needed to drive your innovations forward.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess