The ON Semiconductor CS51411EDR2 is a highly efficient, 1.5 A, 260 kHz Voltage Mode Step-Down Buck Converter, designed to deliver a stable and reliable power supply in a variety of electronic applications. This compact and versatile component is an excellent choice for engineers looking to implement a power conversion solution that combines performance with space-saving on their PCBs.
Key Features
- Output Voltage: The CS51411EDR2 offers an adjustable output voltage range, which can be set from 1.25 V to 95% of the input voltage, providing flexibility for different voltage requirements.
- High Efficiency: With its 260 kHz switching frequency, the converter operates at a high efficiency, which reduces the amount of heat generated and improves the overall performance of the system.
- Current Rating: The device is capable of delivering up to 1.5 A of continuous output current, making it suitable for a wide range of applications.
- Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, preventing damage from overheating.
- Low Standby Current: Its low standby current consumption makes it ideal for battery-powered devices, where power efficiency is crucial.
Applications
The CS51411EDR2 is designed for use in various applications, including but not limited to:
- Telecommunications equipment
- Portable devices
- Networking systems
- Computer peripherals
- Industrial control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the CS51411EDR2 is no exception. It is built with the reliability that designers have come to expect from ON Semiconductor products. The device is RoHS compliant and is designed to meet the rigorous demands of the modern electronic industry, ensuring long-term performance and stability.
Package and Availability
The CS51411EDR2 comes in a SOP-8 package, which is widely used and accepted in the industry for its ease of integration into various circuit designs. Its availability in tape and reel packaging makes it suitable for automated assembly processes, streamlining production and reducing manufacturing costs.