EN
  • EN
  • DE

D44VH10G/D45VH10G

Part No D44VH10G/D45VH10G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 250077-D44VH10G/D45VH10G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D44VH10G/D45VH10G CAD Model

Description

The ON Semiconductor D44VH10G and D45VH10G constitute a complementary pair of high-power NPN and PNP bipolar junction transistors (BJTs) designed for use in a wide range of amplification and switching applications. These transistors are well-suited for audio amplifiers, power regulators, and motor control circuits due to their high current carrying capacity and fast switching speeds.

Key Features

  • High Current Rating: Both transistors are capable of handling continuous collector currents up to 10A, making them suitable for high power applications.
  • Voltage Handling: They can withstand collector-emitter voltages up to 80V, providing ample headroom for various circuit designs.
  • Complementary Pair: The D44VH10G (NPN) and D45VH10G (PNP) are designed to work together, offering designers a balanced solution for push-pull configurations.
  • Power Dissipation: With a power dissipation of 70W, these transistors can manage significant thermal loads, contributing to the reliability of the end application.
  • Switching Speed: Their fast switching capability ensures efficient operation in circuits that require quick transitions between on and off states.
  • TO-220 Package: The universally recognized TO-220 package ensures easy mounting and compatibility with a wide range of heatsinks for effective thermal management.

Applications

The versatility of the D44VH10G/D45VH10G transistors makes them ideal for a variety of electronic applications. They are often used in:

  • Linear and switching power supplies
  • Audio power amplifiers
  • DC motor controllers
  • Automotive and industrial control systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the D44VH10G/D45VH10G transistors are no exception. They are manufactured to meet rigorous standards, ensuring consistent performance and durability in even the most demanding environments.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheets and product documentation available from ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1978 $53.9010
105+ $0.9829 $103.2045
160+ $0.9521 $152.3360
220+ $0.9214 $202.7080
285+ $0.8907 $253.8495
380+ $0.7986 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess