EN
  • EN
  • DE

DAP022A

Part No DAP022A
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821598-DAP022A
Ultra Librarian 3D Model Ultra Librarian DAP022A CAD Model

Description

Introducing the DAP022A Power Management IC by ON Semiconductor

ON Semiconductor's DAP022A is a state-of-the-art power management integrated circuit (IC) designed to offer efficient power conversion and management solutions for a wide range of electronic applications. This advanced IC is a perfect choice for designers looking to optimize their power systems in terms of efficiency, reliability, and performance.

Key Features of the DAP022A IC

  • High Efficiency: The DAP022A is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic devices.
  • Integrated Protections: This IC incorporates various protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Compact Design: With its small footprint, the DAP022A is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Low Standby Power: It is designed to have low standby power consumption, making it suitable for applications that require high efficiency even in standby mode.

Applications

The versatility of the DAP022A makes it suitable for a diverse range of applications, including:

  • Power supplies for consumer electronics
  • Standby and auxiliary power systems
  • LED lighting and backlighting
  • Networking and telecommunications equipment
  • Industrial control systems

Technical Specifications

The DAP022A boasts a comprehensive set of technical specifications that ensure its adaptability and performance in various applications:

  • Input Voltage Range: Designed to accommodate a wide input voltage range.
  • Output Voltage: Provides a stable and adjustable output voltage to meet the needs of different circuits.
  • Switching Frequency: Features a high switching frequency that allows for smaller external components and reduces overall system size.

ON Semiconductor's commitment to innovation is evident in the DAP022A IC, which reflects their expertise in developing power management solutions that meet the evolving needs of modern electronics. With its combination of efficiency, compactness, and robust protection features, the DAP022A is an exemplary choice for any designer seeking to enhance their power management systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess