EN
  • EN
  • DE

DAP8B

Part No DAP8B
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032880-DAP8B
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAP8B CAD Model

Description

ON Semiconductor DAP8B PWM Controller IC

The DAP8B from ON Semiconductor is a highly integrated Pulse Width Modulation (PWM) controller IC designed for efficient power management and conversion in a wide range of electronic applications. This versatile component is engineered to provide precise control over power supplies, making it an ideal choice for designers looking to enhance system stability and performance while achieving energy savings.

At the heart of the DAP8B is its advanced PWM control circuitry which enables the IC to regulate output voltage with high accuracy. This is essential for applications that require a consistent power supply, such as computer motherboards, LCD monitors, and other consumer electronics. The DAP8B's ability to minimize power loss through efficient switching makes it an environmentally friendly choice, contributing to the reduction of electronic waste and energy consumption.

The DAP8B is equipped with a range of protective features to ensure the longevity and reliability of the end product. These include Over Voltage Protection (OVP), Under Voltage Lockout (UVLO), and Over Temperature Protection (OTP), which safeguard the IC and the system it controls from potential damage caused by abnormal operating conditions. Additionally, the built-in Soft-Start function prevents inrush current at startup, further enhancing system stability.

With its compact SOP-8 package, the DAP8B is designed for space-constrained applications, offering a high level of integration in a small footprint. This makes it an excellent choice for portable devices where space and power efficiency are critical considerations.

Overall, the ON Semiconductor DAP8B PWM controller IC is a robust and reliable solution for modern power supply designs. By combining precise control with protective features and a compact form factor, the DAP8B stands out as a superior choice for engineers and designers seeking to optimize their power management systems.

Key Features of the DAP8B:

  • Advanced PWM control for precise voltage regulation
  • Protective features including OVP, UVLO, and OTP
  • Soft-Start function for reduced inrush current
  • Compact SOP-8 package for space-saving designs
  • Ideal for use in computer motherboards, LCD monitors, and other electronics
  • Energy-efficient operation for eco-friendly designs

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess