EN
  • EN
  • DE

DBB08B-TM

Part No DBB08B-TM
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer ON Semiconductor
Win Source Part Number 251008-DBB08B-TM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DBB08B-TM CAD Model

Description

ON Semiconductor DBB08B-TM Bridge Rectifier

The ON Semiconductor DBB08B-TM bridge rectifier is a robust electronic component designed for converting alternating current (AC) to direct current (DC). This essential device is a critical component in many power supply applications, providing efficient and reliable rectification for a variety of electronic circuits.

With its compact DIP (Dual In-line Package) format, the DBB08B-TM is suitable for through-hole mounting, making it a versatile choice for both prototype development and mass production. The device features a maximum repetitive peak reverse voltage of 800V, ensuring it can handle high voltage requirements with ease. Its peak forward surge current is rated at 30A, providing ample capacity for transient spikes often seen in power applications.

The DBB08B-TM is designed to offer low forward voltage drop, which minimizes power loss and improves efficiency. This characteristic is particularly important in applications where energy conservation is crucial. The thermal performance of the device is also noteworthy, with a junction operating temperature range of -55°C to +150°C, allowing it to perform reliably in a wide range of environmental conditions.

ON Semiconductor's commitment to quality is evident in the DBB08B-TM bridge rectifier, with its high surge current capability and moisture sensitivity level 1, which indicates that the device is less susceptible to moisture-induced damage. This makes it suitable for use in environments where humidity levels can be unpredictable.

Applications for the DBB08B-TM are diverse and include power management in consumer electronics, telecommunications equipment, industrial controls, and other systems that require a stable DC supply. Its robust design ensures that it can withstand the rigors of daily operation in these demanding applications.

In summary, the ON Semiconductor DBB08B-TM bridge rectifier is a high-performance, reliable component that provides efficient AC to DC conversion with a strong emphasis on durability and energy efficiency. It's an excellent choice for designers looking for a dependable solution to meet their power rectification needs.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess