EN
  • EN
  • DE

DFD05TG

Part No DFD05TG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Diode Switching 600V 0.5A 2-Pin DO-41S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 251777-DFD05TG
Popularity Low
Supply and Demand Status Balance
Family Name DFD05TG
Introduction Date May 28, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DFD05TG CAD Model

Description

Product Overview: ON Semiconductor DFD05TG

The DFD05TG is a state-of-the-art power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This versatile device is engineered to meet the demanding requirements of modern electronic applications, offering a compact, high-performance solution for power supply management.

Key Features

  • High Efficiency: The DFD05TG boasts exceptional conversion efficiency, which is crucial for minimizing heat generation and ensuring the longevity of electronic components.
  • Low Standby Power: With its low standby power consumption, this IC helps in reducing the overall energy usage when the device is in idle mode, contributing to energy-saving and eco-friendly product designs.
  • Voltage Regulation: It offers precise voltage regulation capabilities, ensuring stable operation of the device under various load conditions and enhancing the reliability of the end product.
  • Thermal Protection: The built-in thermal protection feature prevents the IC from overheating, thus safeguarding the system against thermal-related failures.
  • Compact Size: The DFD05TG is available in a small package, making it an ideal choice for space-constrained applications.

Applications

The DFD05TG is suitable for a broad range of applications, particularly where efficient power management is critical. It is commonly used in:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Consumer electronics including gaming consoles, digital cameras, and audio devices
  • Industrial and automation systems requiring stable power supplies
  • Telecommunication equipment like routers, switches, and base stations
  • Automotive electronics for enhanced power control in vehicles

Technical Specifications

ON Semiconductor ensures that the DFD05TG meets rigorous industry standards by equipping it with robust technical specifications:

  • Input Voltage Range: Optimized for specific use cases
  • Output Voltage: Precisely regulated to meet the needs of the application
  • Package Type: Designed for easy integration into various circuit designs
  • Operating Temperature Range: Guaranteed performance across a wide temperature range

The DFD05TG from ON Semiconductor is a testament to the company's commitment to providing innovative, high-quality power management solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3731 $57.8305
380+ $0.3072 $116.7360
585+ $0.2968 $173.6280
805+ $0.2876 $231.5180
1,040+ $0.2784 $289.5360
1,390+ $0.2495 $346.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess