EN
  • EN
  • DE

DSB015-TB-E

Part No DSB015-TB-E
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SWITCH DIODE 0.15A 50V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 113651-DSB015-TB-E
Ultra Librarian 3D Model Ultra Librarian DSB015-TB-E CAD Model

Description

ON Semiconductor DSB015-TB-E Product Overview

The DSB015-TB-E from ON Semiconductor is a high-performance diode, specifically designed to offer superior efficiency in various electronic applications. This product is well-suited for use in high-frequency rectification circuits, free-wheeling diodes, and polarity protection applications. Its compact and durable design makes it a reliable choice for designers looking to enhance the performance and longevity of their electronic products.

Key Features

  • Low Forward Voltage Drop: The DSB015-TB-E is engineered to have a low forward voltage drop, which results in lower power loss and higher efficiency during operation.
  • High Current Capability: This diode is capable of handling high currents, making it ideal for power supply applications and other demanding environments.
  • Fast Switching Speed: With its fast switching capabilities, the DSB015-TB-E ensures minimal losses in AC/DC conversion and other high-speed switching applications.
  • Robust Thermal Performance: The product is designed to exhibit excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Surface Mount Package: The surface mount package allows for efficient assembly and is suitable for high-density PCB designs.

Applications

  • DC/DC converters
  • AC/DC power supplies
  • Automotive systems
  • LED lighting
  • Telecommunication devices
  • Portable and battery-powered devices

With its advanced features, the DSB015-TB-E diode from ON Semiconductor stands out as a reliable component for engineers and designers who demand high efficiency and robust performance. Its ability to operate in challenging conditions while minimizing power loss makes it a versatile choice for a wide range of electronic applications. Whether you're working on power management systems, automotive electronics, or portable devices, the DSB015-TB-E offers the quality and performance expected from a leading semiconductor manufacturer.

ON Semiconductor's commitment to innovation and quality is reflected in the DSB015-TB-E, ensuring that your electronic projects benefit from the latest advancements in diode technology. Incorporating this diode into your design will contribute to the overall efficiency, reliability, and cost-effectiveness of your end product.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess