EN
  • EN
  • DE

DSP10G-TR-E

Part No DSP10G-TR-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A 2SHP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting SMD (SMT)
Case / Package 2-SHP
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 014903-DSP10G-TR-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DSP10G-TR-E CAD Model

Description

ON Semiconductor DSP10G-TR-E Product Overview

The DSP10G-TR-E is a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in the electronic components industry. This high-performance device is designed to cater to a wide range of applications, making it an essential component in modern electronics. Its robust design and efficiency make it suitable for demanding environments and critical applications.

Key Features

  • High-Speed Performance: The DSP10G-TR-E is engineered to provide top-notch speed, making it ideal for high-frequency applications.
  • Energy Efficient: This product is developed with energy efficiency in mind, ensuring low power consumption which is critical for portable and battery-operated devices.
  • Durability: ON Semiconductor's commitment to durability is evident in the DSP10G-TR-E, which is built to withstand harsh conditions and provide a long operational life.
  • Compact Design: The small footprint of the device allows for integration into space-constrained applications, making it a versatile choice for various electronic designs.

Applications

The DSP10G-TR-E is suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Advanced digital signal processing
  • Power management solutions
  • Automotive electronics
  • Portable and wearable technology

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the DSP10G-TR-E is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs consistently under various conditions. Customers can trust this product to deliver exceptional performance and reliability as a part of their electronic solutions.

Environmental Considerations

The DSP10G-TR-E is produced with environmental considerations in mind. ON Semiconductor adheres to environmentally friendly manufacturing processes and ensures that its products comply with global environmental regulations. This commitment to sustainability makes the DSP10G-TR-E an eco-conscious choice for customers looking to minimize their ecological footprint.

In conclusion, the DSP10G-TR-E from ON Semiconductor is an exemplary semiconductor product that combines speed, efficiency, and durability. Its wide range of applications and commitment to quality make it a valuable component for any electronic project or product.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4375 $58.3125
8+ $15.9494 $127.5952
12+ $15.4504 $185.4048
16+ $14.9526 $239.2416
20+ $14.4537 $289.0740
27+ $12.9591 $349.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess