EN
  • EN
  • DE

DTC123EET1G

Part No DTC123EET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description Bias Resistor Transistor | TRANS PREBIAS NPN 200MW SC75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 2.2 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 5mA, 10V
Vce Saturation (Maximum) at Ib, Ic 250mV at 5mA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Maximum Power 200mW
Mounting Style SMD
Manufacturer Package SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Family Part Number DTC123
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 723299-DTC123EET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC123EET1G CAD Model

Description

The DTC123EET1G from ON Semiconductor is a high-quality NPN Bipolar Digital Transistor (Resistor Equipped Transistor - RET) specifically designed to streamline circuit design by incorporating bias resistors. This innovative component is ideal for inverter circuits, interface circuits, driver circuits, and many other applications that require current amplification and switching.

Key Features

  • Built-in Biasing Resistors: The DTC123EET1G comes with integrated biasing resistors, which simplifies circuit design and reduces component count, leading to a more compact PCB layout and improved reliability.
  • Surface-Mount Package: This transistor is available in a small surface-mount package (SOT-416/SC-75), making it suitable for high-density circuit boards and portable electronic applications.
  • Low VCE(sat): It offers low collector-emitter saturation voltage, which translates to reduced power consumption and improved efficiency, especially beneficial in battery-operated devices.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the DTC123EET1G delivers consistent and reliable performance, making it a trusted choice for both commercial and industrial applications.
  • RoHS Compliant: The product is designed with environmental considerations in mind and complies with the RoHS directive, making it suitable for use in applications that require lead-free components.

Applications

The versatility of the DTC123EET1G allows it to be used across a wide range of applications. It is particularly useful in:

  • Logic level shifting circuits
  • Signal processing
  • Power management systems
  • Automotive modules
  • Telecommunication devices

Technical Specifications

Parameter Value
Collector-Base Voltage (VCB) 50 V
Collector-Emitter Voltage (VCE) 50 V
Emitter-Base Voltage (VEB) 5 V
Collector Current - Continuous (IC) 100 mA
Power Dissipation (PD) 150 mW
R1 (Bias Resistor 1) 4.7 kΩ
R2 (Bias Resistor 2) 10 kΩ

For a detailed datasheet and complete technical specifications, please visit the ON Semiconductor official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0785 $50.2400
1,555+ $0.0644 $100.1420
2,405+ $0.0624 $150.0720
3,315+ $0.0604 $200.2260
4,285+ $0.0584 $250.2440
5,740+ $0.0523 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,620 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess