The ON Semiconductor E13002 is a high voltage, high-speed power NPN transistor designed to deliver robust performance for a wide range of demanding applications. This transistor is well-suited for high-efficiency switch mode power supplies, lighting circuits, and high-speed switching circuits where high voltage capabilities are required.
Key Features
- Voltage Capabilities: The E13002 can handle high collector-base voltage (VCBO) and collector-emitter voltage (VCEO), making it ideal for circuits that operate at high voltages.
- Current Handling: This transistor can manage considerable collector current (IC), which is essential for applications requiring high power output.
- Speed: Designed for high-speed operation, the E13002 minimizes switching losses and improves overall efficiency, which is especially beneficial in power supply applications.
- Thermal Performance: With its robust thermal characteristics, the E13002 can sustain stable operation even under high temperature conditions, ensuring reliability and longevity.
- Package: The device is available in a TO-220 package, which is widely used and easy to mount, making it convenient for a variety of commercial and industrial applications.
Applications
The versatility of the E13002 allows it to be used in numerous applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- Motor Control Circuits
- Lighting Ballasts
- High-Frequency Oscillators
- Converter Circuits
Product Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
600V
Collector-Emitter Voltage (VCEO)
400V
Collector Current (IC)
1.5A
Power Dissipation (Pd)
20W
Operating Junction Temperature (Tj)
-55°C to +150°C
With its high voltage and current handling capabilities, fast switching speeds, and reliable thermal performance, the ON Semiconductor E13002 is a solid choice for designers looking to create efficient and durable high-voltage applications.