Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 48
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054008-STR710RZT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STR710R
Introduction Date March 17, 2004
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STR710RZT6 CAD Model

Description

Product Overview: STR710RZT6 by STMicroelectronics

The STR710RZT6 is a high-performance ARM7TDMI-S™ processor-based microcontroller with embedded Flash and RAM memory, manufactured by STMicroelectronics. This versatile MCU is designed to deliver a perfect blend of low power consumption and high processing power, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer electronics sectors.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU operating at up to 66 MHz.
  • Memory: Up to 256 KB of high-density Flash memory and 64 KB of RAM.
  • Debugging: Embedded JTAG co-processor with in-circuit debugging capability.
  • Connectivity: Multiple communication interfaces including USB, CAN, UART, SPI, and I2C.
  • Timers: Advanced control timer, two general-purpose timers, and a watchdog timer.
  • ADC: 10-bit Analog-to-Digital Converter with up to 16 channels.
  • Power Management: Flexible power-saving modes including Idle and Power-down.
  • Versatility: Wide range of peripherals for enhanced functionality.

Applications

The STR710RZT6 is ideal for applications that require robust operation, connectivity, and precision control. Common use cases include:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Complex embedded systems
  • Point-of-sale terminals

Performance and Efficiency

With its ARM7TDMI-S™ core, the STR710RZT6 MCU provides efficient computing capabilities, ensuring smooth operation even in demanding scenarios. The microcontroller's rich set of peripherals and interfaces allow for easy integration into various designs, while its power management features ensure optimal energy usage without sacrificing performance.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STR710RZT6 is no exception. Built to meet the high standards of the industry, this microcontroller is a reliable choice for developers looking to create durable and long-lasting products.

Whether you are designing an advanced control system or a simple user interface, the STR710RZT6 provides a scalable, cost-effective solution that does not compromise on features or performance.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $21.0062 $84.0248
8+ $17.2358 $137.8864
12+ $16.6973 $200.3676
17+ $16.1586 $274.6962
21+ $15.6200 $328.0200
28+ $14.0041 $392.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,690 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention