ON Semiconductor ECH8607-TL-E: A High-Performance P-Channel MOSFET
The ECH8607-TL-E from ON Semiconductor is a state-of-the-art P-Channel MOSFET designed for high-efficiency power management applications. This compact and powerful semiconductor device is engineered to deliver high-speed switching with low on-resistance, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Low On-Resistance: The ECH8607-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in operation.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal delay and high performance in power conversion and regulation tasks.
- Small Package: Housed in a compact TSMT6 package, the ECH8607-TL-E is designed for space-constrained applications, allowing for high-density circuit designs without sacrificing performance.
- High Power Dissipation: The device is capable of handling a substantial amount of power, with a high power dissipation rating that ensures reliability even under strenuous conditions.
- Lead-Free and RoHS Compliant: In line with modern environmental standards, this MOSFET is both lead-free and RoHS compliant, making it suitable for use in eco-friendly products and applications.
Applications
The ECH8607-TL-E is versatile and can be used in various applications where efficient power management is crucial. Some common applications include:
- Power supply circuits
- DC/DC converters
- Load switches
- Battery management systems
- Portable electronic devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1.5 W
Operating Temperature Range
-55°C to +150°C
Whether you're designing power supplies, integrating battery management systems, or developing portable electronics, the ECH8607-TL-E from ON Semiconductor offers the performance and reliability needed to meet the demands of modern electronic devices.