EN
  • EN
  • DE

EFC4623R-TR

Part No EFC4623R-TR
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822344-EFC4623R-TR
Ultra Librarian 3D Model Ultra Librarian EFC4623R-TR CAD Model

Description

ON Semiconductor EFC4623R-TR Power MOSFET

The EFC4623R-TR from ON Semiconductor is a high-performance Power MOSFET designed for a range of power management applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power MOSFETs, which are well-regarded for their reliability, efficiency, and advanced technology.

With its compact and durable design, the EFC4623R-TR offers an excellent solution for designers looking to improve the power density and efficiency of their systems. It is housed in a robust package that ensures long-term reliability even in demanding environments. The MOSFET is characterized by low on-resistance (R<sub>DS(on)), which minimizes conduction losses, and its low gate charge (Q<sub>g) enables faster switching speeds, reducing switching losses.

The EFC4623R-TR is designed to handle a continuous drain current (I<sub>D) at a considerable level, making it suitable for high-power applications. Its maximum operating temperature can accommodate a wide range of thermal conditions, ensuring performance stability across various use cases. This MOSFET also features a fast body diode, which is crucial for applications requiring efficient reverse recovery characteristics, such as synchronous rectification in power converters.

Key features of the EFC4623R-TR include:

  • Low on-resistance (R<sub>DS(on)) for reduced conduction losses
  • Low gate charge (Q<sub>g) for enhanced switching performance
  • High continuous drain current (I<sub>D) capability
  • High maximum junction temperature for operation in high-temperature environments
  • Fast body diode for efficient reverse recovery

Applications that can benefit from the EFC4623R-TR include DC/DC converters, motor drives, battery management systems, and other power-intensive applications where efficiency and thermal performance are critical. Whether you're designing power supplies for consumer electronics or industrial equipment, the EFC4623R-TR offers a versatile and efficient solution that can help optimize your system's performance.

ON Semiconductor's commitment to innovation is evident in the EFC4623R-TR, making it an excellent choice for engineers looking to leverage advanced power technology in their designs. The EFC4623R-TR is available in a tape and reel (TR) format, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess