EN
  • EN
  • DE

EFC6301-TR

Part No EFC6301-TR
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822346-EFC6301-TR
Ultra Librarian 3D Model Ultra Librarian EFC6301-TR CAD Model

Description

The ON Semiconductor EFC6301-TR is a cutting-edge power management integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of applications. This compact, yet powerful, component is an ideal choice for designers looking to optimize power consumption in their electronic devices.

Key Features

  • High Efficiency: The EFC6301-TR boasts an excellent conversion efficiency, which helps to reduce power loss and improve the overall performance of the end product.
  • Low Standby Power: This IC is designed to consume minimal power in standby mode, making it suitable for battery-powered applications where power conservation is crucial.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring versatility in different system designs.
  • Overcurrent Protection: The device includes built-in overcurrent protection, safeguarding the circuit against excessive currents that could potentially cause damage.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the IC from overheating, thus ensuring the safety and longevity of the product.
  • Compact Package: The EFC6301-TR comes in a small footprint package, which is perfect for space-constrained applications.

Applications

The versatility of the EFC6301-TR makes it suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Power supply modules
  • Battery management systems
  • Energy-efficient power designs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the EFC6301-TR is no exception. This product is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is a perfect choice for manufacturers looking to enhance the power efficiency of their devices without compromising on quality or reliability.

Ordering Information

The EFC6301-TR is available in tape and reel packaging, facilitating the ease of integration into automated manufacturing processes. For detailed ordering and product information, customers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess