EN
  • EN
  • DE

SN6505BDVR

Part No SN6505BDVR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838305-SN6505BDVR
Ultra Librarian 3D Model Ultra Librarian SN6505BDVR CAD Model

Description

Introducing the SN6505BDVR from Texas Instruments

The SN6505BDVR is a low-noise, efficient, and reliable transformer driver specifically designed for small form factor, isolated power supplies. This compact device from Texas Instruments (TI) is a testament to their commitment to innovation in power management technology. It is housed in a small 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.

The SN6505BDVR operates with an input range of 3.5V to 5V, which makes it compatible with a variety of control logic interfaces and supply voltages. This flexibility ensures that it can be seamlessly integrated into diverse systems without the need for additional voltage regulation components.

One of the key features of the SN6505BDVR is its push-pull driver topology. This design allows it to drive a low-profile, center-tapped transformer directly from a DC power source. The result is a simple and efficient isolated DC-DC converter that can deliver a dual output voltage necessary for many digital and analog applications.

Efficiency is a hallmark of this device, with the SN6505BDVR providing up to 1W of isolated power with minimal thermal footprint. This is achieved through its high-frequency switching capability, which reduces the size of the required transformer and minimizes power loss.

Noise-sensitive applications will benefit greatly from the SN6505BDVR, as it boasts a low EMI design. This is crucial for medical, industrial, and telecommunications equipment where signal integrity cannot be compromised. The device also includes an internal oscillator, which eliminates the need for an external clock source, further simplifying the design and reducing component count.

Safety and reliability are paramount in power management, and the SN6505BDVR addresses these concerns with its built-in over-temperature protection and thermal shutdown features. These safeguards ensure that the device operates within its specified temperature range, enhancing the longevity and stability of the end application.

Overall, the SN6505BDVR is a versatile and efficient solution for designers looking to implement isolated power supplies in their projects. With its compact size, low noise output, and high efficiency, it stands out as a top choice for powering sensitive and space-constrained electronics.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess