EN
  • EN
  • DE

ENGNUS2501UTT1G

Part No ENGNUS2501UTT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 259291-ENGNUS2501UTT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ENGNUS2501UTT1G CAD Model

Description

The ENGNUS2501UTT1G from ON Semiconductor is a cutting-edge, high-performance, ultra-small diode designed for a variety of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Ultra-Small Footprint: The ENGNUS2501UTT1G boasts an ultra-compact design, making it ideal for space-constrained applications. Its small size does not compromise its performance, offering high efficiency in a tiny package.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances its efficiency by reducing power loss during operation. This characteristic is particularly beneficial in power-sensitive designs.
  • High Current Capability: Despite its small size, the ENGNUS2501UTT1G is capable of handling high current, making it suitable for high-density circuit designs where power handling is crucial.
  • Fast Switching Speed: With its fast switching capabilities, this diode is an excellent choice for high-frequency applications, ensuring minimal signal delay and high-speed operation.

Applications

The versatile nature of the ENGNUS2501UTT1G makes it suitable for a wide range of applications, including:

  • Power management systems
  • Switching power supplies
  • Converters and inverters
  • High-frequency rectification
  • Portable and battery-powered devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ENGNUS2501UTT1G is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability across various conditions. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Conclusion

The ENGNUS2501UTT1G from ON Semiconductor represents a blend of miniaturization, efficiency, and high performance. It is an ideal choice for designers looking to optimize their power circuits without compromising on space or functionality. With its robust feature set and versatile application range, the ENGNUS2501UTT1G is poised to be a valuable component in any electronic system.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Intel
Lowest to $10.8258
Intel
Lowest to $1.5165
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess