EN
  • EN
  • DE
Part No ES3A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 3A SMC / Diode 50 V 3A Surface Mount SMC (DO-214AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Capacitance @ Vr, F 45pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Operating Temperature - Junction -50°C ~ 150°C
Base Product Number ES3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589789-ES3A
Ultra Librarian 3D Model Ultra Librarian ES3A CAD Model

Description

Introducing the ES3A Diode from ON Semiconductor

The ES3A diode is a high-efficiency, surface-mount rectifier developed by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions. This component is designed to meet the rigorous demands of today's electronic industry, offering a perfect blend of low power loss, high reliability, and superior thermal performance.

Key Features

  • High Current Capability: The ES3A diode boasts a robust forward current rating of 3 A, making it suitable for high-current applications.
  • High Voltage Rating: With a reverse voltage of 50 V, this diode can handle significant voltage levels, ensuring stability and protection in circuits.
  • Low Forward Voltage Drop: The device's low forward voltage drop minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: Its fast switching capability allows for efficient operation in high-frequency circuits, contributing to the overall reduction of energy waste.
  • Thermal Resistance: The ES3A is characterized by its low thermal resistance, providing enhanced thermal conductivity and heat dissipation.
  • Surface Mount Package: The diode comes in a DO-214AB (SMC) package, enabling easy integration into various PCB designs and contributing to space-saving on the board.

Applications

The ES3A is versatile and can be used in a wide array of applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Telecommunications
  • Lighting systems
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ES3A diode is no exception, as it is manufactured with the industry's highest standards, ensuring both reliability and performance. It is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and safety.

Overall, the ES3A from ON Semiconductor is an excellent choice for designers looking for a diode that offers high efficiency, durability, and versatility. Whether for power management, protection, or rectification, the ES3A is engineered to enhance the performance and reliability of your electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,985+ $0.0252 $50.0220
4,835+ $0.0207 $100.0845
7,465+ $0.0201 $150.0465
10,310+ $0.0194 $200.0140
13,300+ $0.0188 $250.0400
17,860+ $0.0168 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,300 pieces
MOQ: 1985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess