EN
  • EN
  • DE

ESD8111PFCT5G

Part No ESD8111PFCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 8VC 2WLCSP  /  8V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 8V
Current - Peak Pulse (10/1000µs) 7.1A (8/20µs)
Power Line Protection No
Applications USB
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XFBGA, WLCSP
Supplier Device Package 2-WLCSP (0.6x0.3)
Base Product Number ESD8111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESD8111PFCT5GOSCT,ONSONSESD8111PFCT5G,ESD8111PFCT5GOSTR,ESD8111PFCT5GOSDKR,ESD8111PFCT5G-ND,2156-ESD8111PFCT5G-OS
Standard Package 10,000
Win Source Part Number 963815-ESD8111PFCT5G
Ultra Librarian 3D Model Ultra Librarian ESD8111PFCT5G CAD Model

Description

ON Semiconductor ESD8111PFCT5G Overview

The ON Semiconductor ESD8111PFCT5G is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This component is an essential piece of hardware for any modern electronic system that requires reliable protection for sensitive circuitry. The ESD8111PFCT5G is particularly suitable for applications such as USB interfaces, HDMI connections, and other high-speed data ports that are frequently exposed to the risk of ESD events.

Key Features

  • Low Clamping Voltage: The ESD8111PFCT5G offers a very low dynamic resistance and clamping voltage, ensuring that the protected device is shielded from excessive voltage levels during an ESD event.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for sensitive electronics.
  • Small Package Size: The device comes in a compact SOD-882 package, which is ideal for space-constrained applications and allows for easy integration into existing designs without significant layout changes.
  • Low Capacitance: With a low loading capacitance of just 0.35 pF, the ESD8111PFCT5G is suitable for protecting high-speed data lines without compromising signal integrity.
  • Fast Response Time: The protection device reacts swiftly to ESD strikes, ensuring minimal exposure of the protected circuit to harmful voltage levels.

Applications

The ESD8111PFCT5G is versatile and can be used across a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Consumer Electronics
  • High-Speed Data Line Protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD8111PFCT5G is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various environmental conditions and throughout its lifespan.

Conclusion

Whether you are designing a new electronic product or looking to improve the ESD protection in an existing device, the ESD8111PFCT5G from ON Semiconductor is an excellent choice. Its combination of low clamping voltage, high ESD protection levels, small form factor, and low capacitance makes it a top contender for safeguarding high-speed data interfaces from the dangers of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0434 $50.1270
2,810+ $0.0356 $100.0360
4,350+ $0.0345 $150.0750
5,990+ $0.0334 $200.0660
7,740+ $0.0323 $250.0020
10,385+ $0.0289 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,862 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess