EN
  • EN
  • DE

FAN53526UC00X

Part No FAN53526UC00X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 3A 15WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 15-UFBGA, WLCSP
Case / Package 15-WLCSP (2.02x1.31)
Family Name FAN53526
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN53526UC00XOSTR, FAN53526UC00XOSCT, FAN53526UC00XOSDKR, FAN53526UC00X-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871489-FAN53526UC00X
Ultra Librarian 3D Model Ultra Librarian FAN53526UC00X CAD Model

Description

Introducing the FAN53526UC00X from ON Semiconductor

The FAN53526UC00X is a cutting-edge, highly efficient, synchronous step-down DC-DC regulator designed by ON Semiconductor to deliver outstanding performance for a wide range of applications. This compact and versatile component is engineered to meet the rigorous power requirements of modern portable and battery-powered devices such as smartphones, tablets, and other handheld electronics.

Constructed with an integrated power MOSFETs, the FAN53526UC00X offers a high-efficiency solution that minimizes heat generation and enhances battery life. With an input voltage range of 2.4V to 5.5V, it caters to a variety of power sources, including single-cell lithium-ion batteries. The device can deliver a continuous output current up to 3A, making it suitable for high-performance processors and SoCs that demand substantial power to operate at peak efficiency.

One of the key features of the FAN53526UC00X is its programmable output voltage, ranging from 0.6V to 1.39375V, which can be adjusted via an I2C-compatible interface. This flexibility allows designers to fine-tune the voltage to match specific load requirements, optimizing system performance and power consumption. The regulator also supports Dynamic Voltage Scaling (DVS), enabling real-time adjustments to the output voltage, further enhancing energy efficiency.

In terms of safety, the FAN53526UC00X incorporates a range of protection features to safeguard against potential damage from overcurrent, overtemperature, and undervoltage conditions. Additionally, the device boasts a Power Good (PG) signal output, which provides a system-ready status indicator for reliable operation.

The regulator's high switching frequency of up to 3MHz allows for the use of small external components, resulting in a compact power solution that saves valuable board space. Moreover, the FAN53526UC00X is available in a space-saving, 20-bump wafer-level CSP (WLCSP) package, making it an ideal choice for space-constrained applications.

Overall, the FAN53526UC00X from ON Semiconductor represents a state-of-the-art solution for designers seeking a high-performance, programmable, and efficient voltage regulator. Its advanced features and compact form factor make it an excellent choice for powering the next generation of portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8997 $53.9820
140+ $0.7382 $103.3480
210+ $0.7151 $150.1710
290+ $0.6921 $200.7090
375+ $0.6690 $250.8750
505+ $0.5998 $302.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess