Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 310A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-7, D2Pak (6 Leads + Tab)
Case / Package TO-263-7
Family Name FDB0165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDB0165N807LTR, FDB0165N807L-ND, FDB0165N807LCT, FDB0165N807LDKR
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871582-FDB0165N807L
Ultra Librarian 3D Model Ultra Librarian FDB0165N807L CAD Model

Description

The FDB0165N807L is a cutting-edge power MOSFET device crafted by ON Semiconductor, a leader in the semiconductor industry. This device is a testament to ON Semiconductor's commitment to providing energy-efficient, high-performance components for a wide array of electronic applications.

Key Features

  • Low RDS(on): The FDB0165N807L boasts an extremely low on-resistance, which translates to less power loss and improved efficiency in applications where it is deployed.
  • High Current Capability: With its ability to handle high currents, this MOSFET is ideal for demanding applications that require robust power handling capabilities.
  • High-Speed Switching: The device is designed for high-speed switching, making it suitable for high-frequency power conversion systems.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into the FDB0165N807L, ensuring optimal performance and reliability.

Applications

The FDB0165N807L is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management solutions

Product Specifications

Parameter Value V<sub>(BR)DSS 80V RDS(on) 1.65mΩ ID @ 25°C 195A Package D2PAK

Environmental and Quality Certifications

The FDB0165N807L is compliant with various environmental standards, ensuring that it meets the requirements for eco-friendly products. Additionally, ON Semiconductor's commitment to quality means that this MOSFET is manufactured in facilities that are certified for international quality standards.

You May Also Be Interested in

Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Lowest to $164.7788
ECAD model for APT5010LVFR
International Rectifier
HEXFET Power MOSFET
Lowest to $3.1783
ECAD model for IRF1312
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $54.1617
ECAD model for 2SK1620
M/A-Com Technology Solutions
Gallium Nitride 28V, 25W RF Power Transistor
Lowest to $2,569.4118
ECAD model for NPTB00025
Advanced Power Technology
POWER MOS 7 R FREDFET
Lowest to $108.1080
ECAD model for APT1001R6BFLL
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Lowest to $3.2004
ECAD model for APT20M45BVR
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT30M85BVR
STMicroelectronics
Switching application
Lowest to $0.6496
ECAD model for STB80NF55-06T
Rohm Semiconductor
Pch 100V 13A Power MOSFET
Lowest to $0.3014
ECAD model for RSD131P10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0808 $72.7272
20+ $6.6304 $132.6080
31+ $6.4232 $199.1192
42+ $6.2160 $261.0720
54+ $6.0088 $324.4752
73+ $5.3872 $393.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,860 pieces
MOQ: 9 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention