EN
  • EN
  • DE

APT20M45BVR

Part No APT20M45BVR
Manufacturer Advanced Power Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146681-APT20M45BVR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT20M45BVR CAD Model

Description

The APT20M45BVR, manufactured by Advanced Power Technology (Microsemi), is a high-performance power MOSFET designed for demanding applications requiring high efficiency and reliability. This MOSFET utilizes advanced technology to minimize conduction and switching losses, making it suitable for high-frequency power conversion systems.

Applications

  • Switch Mode Power Supplies (SMPS): Used in SMPS for efficient power conversion in servers, telecom equipment, and industrial power supplies.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide reliable backup power with minimal energy loss.
  • Motor Control: Utilized in motor control circuits for industrial drives, electric vehicles, and robotics.
  • Inverters: Incorporated in solar inverters and other power inverters for converting DC power to AC power.
  • High-Frequency Welding: Used in high-frequency welding equipment for precise and efficient power control.

Features

  • Low On-Resistance (RDS(on)): Offers very low on-resistance, minimizing conduction losses and improving efficiency.
  • Fast Switching Speed: Features fast switching speeds, reducing switching losses and enabling high-frequency operation.
  • Avalanche Energy Rated: Designed to withstand avalanche conditions, enhancing reliability and preventing device failure.
  • High Ruggedness: Provides high ruggedness, ensuring reliable operation in harsh environments.
  • Isolated Package: Available in an isolated package for improved thermal performance and electrical isolation.

Benefits

  • High Efficiency: Minimizes conduction and switching losses, resulting in high efficiency and reduced power consumption.
  • Improved Thermal Performance: Isolated package improves thermal performance, allowing for higher power dissipation.
  • Enhanced Reliability: Avalanche energy rating and high ruggedness ensure reliable operation in demanding applications.
  • Reduced System Cost: High efficiency and reliability contribute to reduced system cost over the lifespan of the equipment.
  • Simplified Design: Easy to use and integrate into various power electronic circuits.

Technical Specifications

The APT20M45BVR typically features a drain-source voltage (VDS) of 450V and a continuous drain current (ID) of 20A. The on-resistance (RDS(on)) is typically very low, around 0.29 Ohms. The gate charge (Qg) is also minimized to ensure fast switching speeds. These specifications allow it to operate efficiently in a wide range of power conversion applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess