ON Semiconductor 2SJ670-TD-E - High-Performance P-Channel MOSFET
The 2SJ670-TD-E is a cutting-edge P-channel MOSFET brought to you by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular MOSFET is designed to cater to a wide array of applications, offering high-speed switching, low on-resistance, and a compact form factor.
Key Features
- Low On-Resistance: The device features an exceptionally low on-resistance, resulting in reduced power loss and improved energy efficiency, making it ideal for power management applications.
- High-Speed Switching: With its fast switching capabilities, the 2SJ670-TD-E is perfect for high-frequency applications, ensuring minimal delays and maximum performance.
- Low Drive Voltage: It operates at a low drive voltage, which enables it to be used in circuits with lower gate drive power requirements.
- Compact Package: Encased in a small and flat lead SOT-428 package, this MOSFET is suitable for space-constrained applications without compromising on power or performance.
Applications
The 2SJ670-TD-E MOSFET is versatile and can be used in various applications, including:
- Power Supply Circuits
- DC/DC Converters
- Motor Drives
- Load Switching
- Battery Management Systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-60 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1 W
Gate-Source Voltage (V<sub>GS)
±20 V
Total Gate Charge (Q<sub>g)
10 nC
With its robust construction and adherence to ON Semiconductor's stringent quality standards, the 2SJ670-TD-E MOSFET is a reliable component for any high-performance electronic system. It is a testament to ON Semiconductor's commitment to providing state-of-the-art solutions for the ever-evolving needs of the electronics industry.