EN
  • EN
  • DE

STB80NF55-06T

Part No STB80NF55-06T
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Switching application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260702-STB80NF55-06T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB80NF55-06T CAD Model

Description

STB80NF55-06T - N-Channel MOSFET by STMicroelectronics

The STB80NF55-06T is a robust N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance transistor is a part of ST's STripFET™ II series, which is known for its exceptional quality and efficiency. The device is tailored for applications that demand high current and fast switching performance, making it an ideal choice for power supply units, motor controls, and high-efficiency converters.

Key Features

  • Low On-Resistance: The STB80NF55-06T boasts an ultra-low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency in high-current applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 80A, this MOSFET can handle substantial power levels, making it suitable for demanding tasks.
  • High Switching Speed: The device's fast switching speed ensures minimal switching losses and is particularly advantageous in applications where high-frequency operation is essential.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing reliability and robustness under stressful conditions.
  • Low Gate Charge: The MOSFET's low gate charge (Q<sub>g) contributes to its fast switching characteristics and reduces the power required to drive the gate, thus saving energy.

Applications

The versatility of the STB80NF55-06T allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • DC-to-DC Converters
  • Motor Drives and Controllers
  • Automotive Applications
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB80NF55-06T is designed with this commitment in mind, ensuring a reliable performance in a wide temperature range and under various operating conditions. Its robustness and longevity make it a preferred choice for engineers and professionals seeking components that offer both performance and durability.

With its combination of efficiency, power handling, and reliability, the STB80NF55-06T N-channel MOSFET from STMicroelectronics stands out as a superior component for power management and conversion applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5800 $52.2000
215+ $0.4759 $102.3185
330+ $0.4611 $152.1630
450+ $0.4462 $200.7900
580+ $0.4313 $250.1540
780+ $0.3867 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,604 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess