EN
  • EN
  • DE

PIC24FJ256GA705-E/M4

Part No PIC24FJ256GA705-E/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000912-PIC24FJ256GA705-E/M4
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 24F
Speed 32MHz
Package Tube
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Oscillator Type Internal
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA705-E/M4 CAD Model

Description

Microchip Technology PIC24FJ256GA705-E/M4 Microcontroller

The PIC24FJ256GA705-E/M4 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide variety of applications ranging from industrial control systems to consumer electronics. This 16-bit MCU is part of the PIC24F family, known for its rich set of features and low power consumption, making it an ideal choice for engineers and designers who require a balance between performance and energy efficiency.

This particular model boasts an impressive 256 KB of flash memory, providing ample space for complex applications and software stacks. Additionally, it is equipped with 16 KB of RAM, ensuring smooth operation and multitasking capabilities. The microcontroller operates at a maximum frequency of 32 MHz, delivering robust processing power for time-sensitive tasks.

Connectivity is a strong suit of the PIC24FJ256GA705-E/M4, as it includes a variety of communication peripherals. It features multiple serial communication modules, including UART, SPI, and I2C, allowing for easy integration into communication networks and interfacing with various sensors and modules. Moreover, it provides full-speed USB 2.0 capability for data transfer and device programming.

From an interface perspective, the MCU offers a rich set of I/O options with up to 24 channels of 10-bit Analog-to-Digital Converters (ADC), making it suitable for analog sensor integration. It also includes Charge Time Measurement Unit (CTMU) for touch sensing applications, which can be used to develop user interfaces with capacitive buttons or sliders.

The device comes in a 48-pin QFN package, which is compact and suitable for space-constrained applications. It also supports an extended operating temperature range, ensuring reliability and stability across different environmental conditions.

For developers, Microchip provides comprehensive software support with its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, simplifying the development process and reducing time to market. The PIC24FJ256GA705-E/M4 is not just a microcontroller; it is a versatile platform that empowers creators to bring their innovative ideas to life with ease and efficiency.

Overall, the PIC24FJ256GA705-E/M4 from Microchip Technology stands out as a robust and flexible MCU choice for a myriad of applications that demand reliability, precision, and power efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0533 $58.0127
47+ $2.5053 $117.7491
72+ $2.4270 $174.7440
99+ $2.3487 $232.5213
128+ $2.2704 $290.6112
171+ $2.0356 $348.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess