EN
  • EN
  • DE

FDDS100H06

Part No FDDS100H06
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SMART HIGH SIDE SWITCH DPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 37V
Supply Voltage Not Required
Current - Output (Maximum) 2.8A
Rds On 80mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package TO-252-4L
Family Part Number FDDS100H06
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 753214-FDDS100H06
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDDS100H06 CAD Model

Description

Introducing the FDDS100H06 from ON Semiconductor

The FDDS100H06 is a cutting-edge power MOSFET device crafted by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This high-performance component is designed to meet the demanding requirements of modern power conversion applications, providing engineers with an efficient and robust power management solution.

Key Features

  • Low On-Resistance: The FDDS100H06 offers exceptionally low R<sub>DS(on), which translates into reduced conduction losses and improved overall efficiency in power conversion systems.
  • High Current Capacity: Engineered to handle high current loads, this MOSFET is ideal for applications requiring a high current rating, ensuring reliable operation even under strenuous conditions.
  • Fast Switching Speed: With its fast switching capabilities, the FDDS100H06 enables quicker response times in power circuits, which is crucial for high-frequency power supplies and converters.
  • Robust Thermal Performance: The device boasts a superior thermal design, which allows for better heat dissipation, enhancing the longevity and reliability of the MOSFET under high-temperature operating conditions.

Applications

The FDDS100H06 is highly versatile and can be utilized in a broad spectrum of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)

Technical Specifications

Some of the notable specifications of the FDDS100H06 include:

  • 100V Drain-to-Source Voltage (V<sub>DSS)
  • Low Gate Charge (Q<sub>G)
  • High Continuous Drain Current (I<sub>D)
  • RoHS Compliant

Quality and Reliability

ON Semiconductor ensures that the FDDS100H06 is manufactured with the highest standards of quality and reliability, providing customers with a product that not only meets but exceeds industry standards. The MOSFET is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

In conclusion, the FDDS100H06 from ON Semiconductor is an exceptional choice for designers looking to enhance power efficiency and performance in their electronic designs. Its superior features and versatile applications make it a valuable asset in any power management system.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3564 $61.0380
105+ $1.1131 $116.8755
165+ $1.0782 $177.9030
225+ $1.0434 $234.7650
290+ $1.0087 $292.5230
385+ $0.9044 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,375 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess