EN
  • EN
  • DE

FDV340P-NL

Part No FDV340P-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823282-FDV340P-NL
Ultra Librarian 3D Model Ultra Librarian FDV340P-NL CAD Model

Description

ON Semiconductor FDV340P-NL P-Channel MOSFET

The FDV340P-NL from ON Semiconductor is a high-performance P-Channel MOSFET that offers efficient power management for a variety of applications. This robust semiconductor device is designed to meet the rigorous demands of modern electronic circuits, providing a reliable solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The FDV340P-NL features a low on-resistance, which ensures minimal power loss during operation and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, reducing transition losses and enhancing performance.
  • Voltage Control: This P-Channel MOSFET operates at a gate-source voltage of -20V, making it suitable for a wide range of control applications where voltage levels are critical.
  • Thermal Performance: The device is encapsulated in a SuperSOT™-3 package, which offers excellent thermal performance and helps in maintaining stability under varying operating conditions.
  • RoHS Compliant: The FDV340P-NL adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from harmful materials and is environmentally friendly.

Applications

The versatility of the FDV340P-NL MOSFET makes it suitable for a wide range of applications, including:

  • Power management in portable devices
  • Load switch applications
  • Battery management systems
  • DC/DC converters
  • Motor control circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the FDV340P-NL is no exception. This device is manufactured with the highest standards to ensure it meets the stringent requirements of industrial and consumer electronic products.

Conclusion

With its low on-resistance, high-speed switching, and excellent thermal performance, the FDV340P-NL P-Channel MOSFET from ON Semiconductor is an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems. Its compliance with environmental standards further makes it a sustainable choice for future-focused applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess