EN
  • EN
  • DE

FL3100TMPX

Part No FL3100TMPX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 6MLP / Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 13ns, 9ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-MicroFET (2x2)
Base Product Number FL3100
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338835-FL3100TMPX
Ultra Librarian 3D Model Ultra Librarian FL3100TMPX CAD Model

Description

Introducing the FL3100TMPX from ON Semiconductor

The FL3100TMPX is a cutting-edge product from ON Semiconductor, designed to cater to the growing needs of power management in modern electronic applications. This device is part of ON Semiconductor's portfolio of high-performance integrated circuits, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The FL3100TMPX boasts an impressive efficiency rating, which is crucial for reducing heat generation and improving the longevity of electronic components.
  • Compact Design: With miniaturization being a key trend in electronics, this product comes in a space-saving package, making it ideal for applications where board space is at a premium.
  • Versatility: Whether it's for consumer electronics, automotive, or industrial applications, the FL3100TMPX is designed to be versatile and can be used in a variety of power management scenarios.
  • Robustness: ON Semiconductor has a reputation for creating robust products, and the FL3100TMPX is no exception. It is built to withstand harsh conditions and provide consistent performance.

Applications

The FL3100TMPX is suitable for a wide range of applications, including but not limited to:

  • Portable and wireless devices
  • Power supply modules
  • Automotive electronics
  • Industrial control systems

Technical Specifications

ON Semiconductor ensures that the FL3100TMPX meets stringent technical specifications. It operates over a broad temperature range and complies with industry standards for power management ICs. Detailed technical data is available in the product datasheet, which provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes.

Quality and Support

Customers can expect high-quality products and support when choosing the FL3100TMPX. ON Semiconductor provides extensive technical support and documentation to assist with product integration, ensuring a smooth design-in process. Additionally, the company's commitment to quality means that each product batch undergoes rigorous testing to guarantee performance and reliability.

Whether you're designing a new power-sensitive device or looking to upgrade existing systems, the FL3100TMPX from ON Semiconductor is an excellent choice that promises to deliver both efficiency and durability.

You May Also Be Interested in

Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7051 $52.8825
175+ $0.5786 $101.2550
270+ $0.5605 $151.3350
370+ $0.5424 $200.6880
480+ $0.5243 $251.6640
640+ $0.4701 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess