Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 270pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 1.15 Ohm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1037468-STF7N65M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF7N65M2 CAD Model

Description

The STF7N65M2 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed using the company's innovative MDmesh™ M2 technology. This technology combines the multiple drain process with the company's PowerMESH™ horizontal layout to provide state-of-the-art performance in terms of both on-resistance and dynamic characteristics. This makes the STF7N65M2 an excellent choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The device boasts a high voltage rating of 650 V, which is suitable for various applications that demand high voltage operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.2 Ω (typical), it provides efficient power conversion, which is crucial for energy-saving applications.
  • Current Capacity: The MOSFET can handle a continuous drain current of 7 A, making it robust for handling high current loads.
  • Package: Housed in a TO-220FP package, the STF7N65M2 offers a good balance between thermal performance and compactness, suitable for space-constrained applications.
  • High dv/dt Capability: This device is designed to handle high dv/dt rates, ensuring reliability under fast-switching conditions.
  • Improved ESD Capability: The MOSFET comes with enhanced Electrostatic Discharge (ESD) protection, reducing the risk of damage during handling and operation.

Applications

The STF7N65M2 is versatile and can be used in a variety of applications, including Switch Mode Power Supplies (SMPS), LED lighting, high-efficiency converters, and Power Factor Correction (PFC) circuits. Its robustness and efficiency also make it suitable for industrial applications, such as motor drives and power management systems.

Conclusion

In conclusion, the STF7N65M2 from STMicroelectronics is a powerful and reliable component that offers great efficiency for power management solutions. Its advanced MDmesh™ M2 technology, combined with its high voltage capability, low on-resistance, and high current handling, make it a go-to MOSFET for designers looking to optimize their power conversion systems.

You May Also Be Interested in

NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3122 $65.6100
125+ $1.0768 $134.6000
190+ $1.0432 $198.2080
260+ $1.0096 $262.4960
335+ $0.9759 $326.9265
445+ $0.8749 $389.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention