Products specifications

Category Isolators - Isolators - Gate Drivers
Mfr ON Semiconductor
Package Tube
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise / Fall Time (Typ) 34ns, 34ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Approval Agency UL
Base Product Number FOD831
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 131928-FOD8316
Ultra Librarian 3D Model Ultra Librarian FOD8316 CAD Model

Description

Overview of ON Semiconductor FOD8316

The ON Semiconductor FOD8316 is a highly integrated Gate Drive Optocoupler designed to drive IGBTs and MOSFETs in various applications. This advanced optocoupler combines a high-speed GaAlAs light-emitting diode (LED) with an integrated high-gain photo detector. The FOD8316 provides electrical isolation between the input signal and output power devices, ensuring that high-voltage spikes and surges on the output side do not affect the low-voltage control side.

Key Features

  • High Isolation Voltage: The FOD8316 offers a robust isolation voltage of 5kVrms, making it suitable for high-voltage applications and providing safety for the control circuitry.
  • High-Speed Operation: With a typical propagation delay of 500ns and a maximum of 700ns, this optocoupler is capable of high-speed operation, essential for efficient switching and accurate control of power devices.
  • Integrated Active Miller Clamp: The active Miller clamp feature prevents Miller-induced false turn-ons in IGBTs, enhancing the reliability and performance of the overall system.
  • Under Voltage Lock-Out (UVLO): The UVLO feature ensures that the gate driver is operational only when the supply voltage is sufficient, thus protecting the power devices from insufficient gate voltage.
  • Wide Operating Temperature Range: The FOD8316 operates within a temperature range of -40°C to +100°C, suitable for industrial environments and demanding conditions.
  • CMOS/TTL Compatible: The input of the FOD8316 is compatible with CMOS and TTL logic levels, making it easy to interface with microcontrollers and other control circuitry without additional level shifting.

Applications

The FOD8316 is ideal for driving power devices in a variety of applications, including:

  • Industrial inverters
  • AC and brushless DC motor drives
  • Renewable energy inverters, such as solar and wind power systems
  • Uninterruptible power supplies (UPS)
  • Welding equipment

Overall, the ON Semiconductor FOD8316 Gate Drive Optocoupler is a versatile and reliable solution for designers looking to improve the efficiency, performance, and reliability of their power control systems. Its integrated features and robust design make it an excellent choice for a wide range of high-power and high-voltage applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV GATE DRIVER 6SO
Need more? Email Us
ECAD model for ACPL-W314-000E
Broadcom Limited
OPTOISO 5KV GATE DRIVER 16SO
Lowest to $7.1986
ECAD model for ACPL-331J-000E
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC / 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Lowest to $4.0781
ECAD model for ISO5851DWR
Broadcom Limited
OPTOISO 5KV GATE DRIVER 6SO
Lowest to $5.1492
ECAD model for ACPL-W340-000E
STMicroelectronics
SNGL ISOLATED GATE DRIVER 24SO
Lowest to $8.4428
ECAD model for STGAP1BSTR
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Lowest to $184.6844
ECAD model for ACPL-5160
Fairchild/ON Semiconductor
OPTOISO 5KV GATE DRIVER 8MDIP
Need more? Email Us
ECAD model for FOD3180TSV
CEL
OPTOISO 5KV 1CH GATE DRVR 6SDIP
Lowest to $2.6720
ECAD model for PS9308L-AX
ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 5SOP
Lowest to $10.3410
ECAD model for FOD8321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7610 $52.5660
14+ $7.1885 $100.6390
22+ $6.9639 $153.2058
30+ $6.7392 $202.1760
39+ $6.5146 $254.0694
52+ $5.8407 $303.7164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention