EN
  • EN
  • DE

ISL9R1560G2

Part No ISL9R1560G2
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 15A, 600V Stealth™ Diode | DIODE GEN PURP 600V 15A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 2.2V at 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage at Vr 100μA at 600V
Mounting Style Through Hole
Manufacturer Package TO-247-2
Supplier Device Package TO-247-2
Operating Temperature - Junction -55°C ~ 175°C
Family Part Number ISL9R1560
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1190561-ISL9R1560G2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9R1560G2 CAD Model

Description

ON Semiconductor ISL9R1560G2 Product Overview

The ISL9R1560G2 is a robust and high-performance 600V, 15A rated Stealth™ diode designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This diode is engineered to offer superior switching performance and high reliability, which makes it an ideal choice for a variety of power switching applications.

The Stealth™ diode technology incorporated in the ISL9R1560G2 ensures ultrafast recovery times, low forward voltage, low leakage current, and a significant reduction in switching losses. These features allow for improved efficiency and thermal management in systems where they are deployed. The diode's soft recovery characteristics minimize the generation of EMI (Electromagnetic Interference), which is critical in maintaining signal integrity in sensitive electronic equipment.

Key Features of the ISL9R1560G2

  • High Voltage Capability: With a 600V maximum repetitive reverse voltage rating, this diode is suitable for use in high-voltage circuits, providing excellent voltage isolation and protection against voltage spikes.
  • High Current Rating: The ISL9R1560G2 can handle up to 15A of average rectified forward current, making it capable of supporting high current applications.
  • Stealth™ Diode Technology: ON Semiconductor's proprietary Stealth™ technology ensures fast and soft recovery, which leads to reduced noise and improved efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop helps to minimize conduction losses, thereby enhancing overall system efficiency.
  • Low Leakage Current: The tight control over leakage current ensures low power loss when the diode is in the off state, contributing to energy savings.

Applications

The ISL9R1560G2 is versatile and can be used in a wide range of applications, including:

  • Power supplies for servers, telecom, and datacom
  • Power factor correction circuits
  • Freewheeling diodes in inverter circuits
  • Snubber diodes
  • Switching power supplies
  • Industrial power systems

ON Semiconductor's ISL9R1560G2 is packaged in a TO-220 fullpak, providing a robust and isolated mounting option. This package enhances the thermal characteristics and mechanical durability of the device, making it suitable for demanding environments. With its combination of high-speed switching, reliability, and thermal efficiency, the ISL9R1560G2 is a superior choice for engineers looking to improve the performance and longevity of their power management systems.

You May Also Be Interested in

MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess