EN
  • EN
  • DE

KA339D

Part No KA339D
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Quad Comparator | IC COMPARATOR QUAD 14-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type DTL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 18mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOP
Family Part Number KA339
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1192348-KA339D
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian KA339D CAD Model

Description

The ON Semiconductor KA339D is a high-quality quad voltage comparator designed to provide a precise voltage comparison solution for a wide range of electronic applications. This integrated circuit is part of ON Semiconductor's portfolio of precision voltage comparators and is ideal for use in level detection, signal processing, and control systems where multiple voltage comparisons are required.

Key Features:

  • Quad Comparators: The KA339D contains four independent voltage comparators in a single package, offering design flexibility and saving space on the PCB.
  • Wide Voltage Range: It operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V, making it versatile for various applications.
  • Low Input Bias Current: The device features low input bias currents, which minimizes the effect on the input signal and improves overall performance.
  • Low Input Offset Voltage: The comparators in the KA339D have a low input offset voltage, which allows for more accurate voltage comparison and detection of small signal variations.
  • Open-Collector Outputs: The open-collector outputs provide the capability to interface with different logic levels or to drive loads directly when connected to an appropriate power supply.
  • Common Mode Input Voltage Range: The input voltage range includes ground, which is especially useful in single-supply applications.
  • Output Phase Compensation: The KA339D offers output phase compensation to ensure stable operation.

Applications:

The KA339D is suitable for a variety of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window detectors
  • Multi-voltage level detection in battery-powered devices
  • Motor control and protection systems

Overall, the ON Semiconductor KA339D is a reliable and efficient solution for designers looking to implement multiple voltage comparisons within their electronic systems. Its combination of features ensures performance and flexibility, making it a go-to choice for a multitude of circuit designs.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Lowest to $12.4752
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $1.0268
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess