EN
  • EN
  • DE

KA7806AETU

Part No KA7806AETU
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 6V 1A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 6V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 65dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number KA7806
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 739004-KA7806AETU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA7806AETU CAD Model

Description

The KA7806AETU from ON Semiconductor is a robust and reliable linear voltage regulator designed to deliver a fixed output voltage of 6V with a maximum output current of up to 1A. This three-terminal regulator is part of the KA78xx series, well-known for its simplicity and ease of use. It is commonly used in a variety of electronic applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: Precisely regulated 6V output, ideal for consistent power supply requirements.
  • Output Current: Capable of delivering up to 1A, suitable for a wide range of applications.
  • Thermal Overload Protection: Ensures the device remains safe from overheating, enhancing reliability and longevity.
  • Short Circuit Protection: Provides additional safety to the device by preventing damage due to short circuits.
  • No External Components Required: The internal voltage reference and compensation eliminate the need for external components, simplifying design and reducing cost.
  • Wide Operating Temperature Range: Can operate efficiently across a broad temperature range, making it suitable for challenging environments.

Applications

The KA7806AETU is versatile and can be used in various applications that require a stable 6V power supply. It is particularly suitable for:

  • Consumer Electronics
  • Industrial Control Systems
  • Embedded Systems
  • Power Management Solutions
  • Telecommunication Devices

Product Specifications

The product comes in a TO-220 package, which is widely used and preferred for its ease of mounting and good thermal performance. The KA7806AETU offers excellent line and load regulation characteristics, ensuring a stable output even with variations in input voltage or load conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the KA7806AETU is no exception. This regulator is manufactured to meet high standards, ensuring dependable performance and durability for the end-user. Its built-in protection features make it a reliable choice for designers looking to incorporate a sturdy power solution into their projects.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess