EN
  • EN
  • DE

LA4663

Part No LA4663
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP BTL 2CH 14SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Not For New Designs
Mounting Through Hole
Case / Package 14-SIPHZ
Dimension 14-SIP, Exposed Pad, Formed Leads
Win Source Part Number 070660-LA4663
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA4663 CAD Model

Description

Introducing the LA4663 Integrated Circuit from ON Semiconductor

ON Semiconductor's LA4663 is a high-performance audio power amplifier designed to deliver superior sound quality and reliability for a wide range of applications. This integrated circuit is a perfect solution for those looking to enhance their audio systems in consumer electronics, automotive audio, and professional audio equipment.

Key Features of the LA4663

  • High Output Power: The LA4663 is capable of delivering an impressive output power, ensuring loud and clear audio reproduction without compromising on quality.
  • Low Distortion: With its advanced design, the LA4663 maintains low levels of Total Harmonic Distortion (THD), which means your audio will be crisp and free of unwanted noise.
  • Efficient Operation: The device operates with high efficiency, reducing power consumption and heat generation, making it an eco-friendly choice for energy-conscious users.
  • Wide Supply Voltage Range: The LA4663 can accommodate a broad range of supply voltages, offering flexibility in various power environments and applications.
  • Thermal Protection: Built-in thermal protection ensures that the device remains safe from overheating, thus prolonging its lifespan and maintaining consistent performance.
  • Multiple Application Support: The versatility of the LA4663 makes it suitable for a multitude of audio applications, including home theater systems, car stereos, and public address systems.

Product Specifications

The LA4663 from ON Semiconductor is a testament to the company's dedication to quality and innovation. It is designed with the latest semiconductor technologies to provide a robust audio amplification solution. The IC is packaged in a form factor that is easy to integrate into existing designs, making it a convenient choice for manufacturers and DIY enthusiasts alike.

Whether you're building a new audio system from scratch or upgrading an existing one, the LA4663 offers the performance and reliability that ON Semiconductor is known for. With its superior sound quality and durable construction, the LA4663 stands out as a top choice for anyone in need of a high-quality audio amplifier IC.

For detailed technical specifications, application notes, and support documentation, please visit ON Semiconductor's official website or contact their customer support team for assistance.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess