Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 47W x 4 @ 4Ohm
Voltage - Supply 14.4V ~ 26V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 25-HZIP
Package / Case 25-SSIP Formed Leads
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174075-LA47202P-E
Ultra Librarian 3D Model Ultra Librarian LA47202P-E CAD Model

Description

Introducing the LA47202P-E by ON Semiconductor

The LA47202P-E is a high-performing audio power amplifier IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is engineered to deliver exceptional audio quality with high power efficiency, making it an ideal choice for a wide range of audio amplification applications.

Key Features

  • High Output Power: The LA47202P-E is capable of driving significant power into your speakers, ensuring loud and clear audio reproduction without compromising on quality.
  • Low Distortion: With its advanced design, this IC maintains low levels of Total Harmonic Distortion (THD), which means your audio output will be crisp and true to the original recording.
  • Thermal Protection: The built-in thermal protection feature prevents the IC from overheating, ensuring reliability and longevity even under high operating temperatures.
  • Multiple Operating Voltages: It supports a range of operating voltages, providing flexibility for various audio system designs and requirements.
  • Pop Noise Reduction: The LA47202P-E is designed to minimize pop noise during power on and off, providing a smoother listening experience.

Applications

The LA47202P-E's versatility makes it suitable for an array of applications, including but not limited to:

  • Home audio systems
  • Automotive audio systems
  • Television sound systems
  • Public address systems

Technical Specifications

ON Semiconductor's LA47202P-E boasts a robust set of technical specifications that cater to demanding audio requirements:

  • Supply Voltage Range: (specific voltage range)
  • Output Power: (specific power output)
  • Load Impedance: (compatible impedance range)
  • Total Harmonic Distortion (THD): (specific THD value)
  • Operating Temperature Range: (specific temperature range)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LA47202P-E is no exception, manufactured under strict quality control standards to ensure optimal performance and durability. With ON Semiconductor's reputation for reliability, you can trust the LA47202P-E to be a cornerstone in your audio system for years to come.

For detailed product specifications, application notes, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
AUDIO AMPLIFIER(S
Lowest to $3.0353
ECAD model for LM48556TL
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10QFN
Lowest to $1.1761
ECAD model for MP1720DQ-216-LF-Z
Texas Instruments
Digital Audio Power Amplifier with EQ, DRC, 2.1 Support, and Headphone/Line Driver | IC AMP AUDIO DGTL 15W 48HTSSOP
Lowest to $9.4165
ECAD model for TAS5721DCA
National Semiconductor (TI)
AUDIO AMPLIFIER
Lowest to $13.2348
ECAD model for LM4905LD
Texas Instruments
IC AMP CLASS D STER 25W 48HTQFP
Lowest to $29.3234
ECAD model for TAS5713PHP
Texas Instruments
TWO-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIER | IC DIGITAL AMP 2CH AUTO 64-TQFP
Lowest to $22.1041
ECAD model for TAS5412TPHDRQ1
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
Monolithic Power Systems Inc.
IC AMP D MONO/STER 108W 28TSSOP
Lowest to $4.9123
ECAD model for MP7770GF-Z
Texas Instruments
IC AMP AUDIO PWR 20W D 44TSSOP
Need more? Email Us
ECAD model for TPA3200D1DCPG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention