EN
  • EN
  • DE

TAS5721DCA

Part No TAS5721DCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Digital Audio Power Amplifier with EQ, DRC, 2.1 Support, and Headphone/Line Driver | IC AMP AUDIO DGTL 15W 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 10W x 2 at 8Ohm
Supply Voltage (V) 8V ~ 26.4V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTSSOP
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Family Part Number TAS5721
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1264153-TAS5721DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5721DCA CAD Model

Description

Texas Instruments TAS5721DCA Audio Amplifier

The TAS5721DCA from Texas Instruments is a sophisticated audio solution designed to deliver high-quality sound in a compact package. This digital audio power amplifier is part of TI's extensive range of audio devices, renowned for their reliability and performance.

Key Features

  • Efficiency: Operating with a Class-D architecture, the TAS5721DCA offers high efficiency, which reduces power consumption and heat dissipation, making it ideal for space-constrained applications.
  • Output Power: Capable of delivering up to 20W into an 8-ohm load, this amplifier can power a wide range of speakers, providing robust sound for its size.
  • Audio Quality: With an advanced modulation system, the TAS5721DCA ensures excellent audio performance with low distortion, providing clear and precise sound reproduction.
  • Integrated Feedback: The built-in feedback mechanism allows for improved performance by reducing output errors, thereby enhancing overall audio fidelity.

Applications

The TAS5721DCA is versatile in its applications, suitable for use in:

  • Soundbars and docking stations
  • Wireless speakers
  • Home theater systems
  • TV audio systems
  • Other consumer audio electronics

Technical Specifications

With a signal-to-noise ratio (SNR) that exceeds 100 dB, the TAS5721DCA ensures a high-quality audio experience. The device supports a variety of input formats, including I2S and TDM, offering flexibility for integration with different audio sources and systems. It also features built-in protection mechanisms, such as overcurrent, thermal, and undervoltage protection, ensuring the longevity and reliability of the amplifier.

Design and Integration

The TAS5721DCA comes in a compact 32-pin HTSSOP package, which makes it easy to incorporate into various designs without taking up excessive board space. The device is also supported by Texas Instruments' PurePath™ Console software, which simplifies the design process by providing an intuitive graphical user interface for system configuration and tuning.

Whether you're designing a high-end home audio system or a portable speaker, the TAS5721DCA provides a balance of performance, efficiency, and size that can meet the needs of your audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4076 $50.4456
15+ $6.8986 $103.4790
23+ $6.6830 $153.7090
31+ $6.4674 $200.4894
40+ $6.2518 $250.0720
54+ $5.6051 $302.6754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,254 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess